PHOENIX CONTACT USA Power Relays, Over 2 Amps 2903347

Description
General Purpose Relay DPDT (2 Form C) 230VAC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 230VAC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-17681-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-17681-ND
Power Relays, Over 2 Amps 277-17681-ND
General Purpose Relay DPDT (2 Form C) 230VAC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 230VAC Coil DIN Rail

Buy Now Datasheet
Relay Module, Dpdt, 230Vac, 8A, Din Rail; Contact Configuration Phoenix Contact - 69AC7481 - Newark, An Avnet Company
Chicago, IL, United States
Relay Module, Dpdt, 230Vac, 8A, Din Rail; Contact Configuration Phoenix Contact
69AC7481
Relay Module, Dpdt, 230Vac, 8A, Din Rail; Contact Configuration Phoenix Contact 69AC7481
RELAY MODULE, DPDT, 230VAC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:8A; Product Range:RIF-1 Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Screw; ContactRoHS Compliant: Yes

RELAY MODULE, DPDT, 230VAC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:8A; Product Range:RIF-1 Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Screw; ContactRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2903347
Relays - Power Relays, Over 2 Amps 2903347
RELAY GEN PURPOSE DPDT 8A 230V

RELAY GEN PURPOSE DPDT 8A 230V

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
2903347
Industrial Relays 2903347
Industrial Relays RIF-1-RSC-LV-230AC/ 2X21

Industrial Relays RIF-1-RSC-LV-230AC/ 2X21

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 277-17681-ND 69AC7481 2903347 2903347
Product Name Power Relays, Over 2 Amps Relay Module, Dpdt, 230Vac, 8A, Din Rail; Contact Configuration Phoenix Contact Relays - Power Relays, Over 2 Amps Industrial Relays
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products