Manufacturer: Omron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060148-G2R-2A-DC24
Termination: PC Pin
Contact Material: Silver
Current Rating: 5 A
Number of Contacts: 2
Length: 29 mm
Coil Resistance: 1.1 kΩ
Coil Current: 21.8 mA
Contact Current Rating: 5 A
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non-Latching
Release Time: 5 ms
Coil Power: 530 mW
Height: 25.5 mm
Weight: 17 g
Power Rating: 530 mW
Number of Pins: 6
Width: 13 mm
Categories: Power Relays,Over 2 Amps
Alternative Parts (Cross-Reference): 7-1440004-7; G2R-2A4-DC24; G2R-2A-T130 DC24; G6B-2114P-US-DC24; JC1A1B-DC24VG2R-2A DC24; G2R-2A DC24 BY OMI; G2R-2ADC24; G2R2A DC24; G2R2ADC24; G2R2ADC24BYOMI;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 13 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536490050, 8536490050
Voltage Rating (AC): 380 V
Max Voltage Rating (AC): 380 V
Max Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Max Current Rating: 10 A
Ambient Temperature Range High: 70 °C
Throw Configuration: DPST
Coil Voltage (DC): 24 V
Switching Current: 5 A
RELAY, DPST-NO, 250VAC, 30VDC, 5A; Contact Configuration:DPST-N
General Purpose Relays DPST 24VDC 5A 21.8mA 24VDC DPST
RELAY GEN PURPOSE DPST 5A 24V
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1060148-G2R-2A-DC24 | 89C5359 | G2R-2A-DC24 | G2R-2A-DC24 |
| Product Name | Power Relays, Over 2 Amps - G2R-2A-DC24 | Relay, Dpst-No, 250Vac, 30Vdc, 5A; Contact Configuration Omron Electronic Components | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | 24 volts |
| Resistance | 1100 ohms | |||
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Approvals | RoHS | RoHS | RoHS |