PHOENIX CONTACT USA Power Relays, Over 2 Amps 2903297

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-14827-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-14827-ND
Power Relays, Over 2 Amps 277-14827-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2903297
Relays - Power Relays, Over 2 Amps 2903297
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
2903297
Industrial Relays 2903297
Industrial Relays RIF-3-RPT 24 V DC, 2 PDTs

Industrial Relays RIF-3-RPT 24 V DC, 2 PDTs

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 277-14827-ND 2903297 2903297
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Industrial Relays
Relay Type General
Mounting DIN DIN; DIN Rail
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA01.2422N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 859-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers