Aratas G5LE-1A DC24 Power Relay
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
POWER RELAY, SPST-NO, 24VDC, 10A, THT; Contact Configuration:SPST-N
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 6839166P | Z3114-ND | 83F5377 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Power Relay, Spst-No, 24Vdc, 10A, Tht; Contact Configuration Omron Electronic Components |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw | Single Throw |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |
| Approvals | RoHS | RoHS | |
| Operating Temp | -13 F (-25 C) | -13 to 185 F (-25 to 85 C) |