PHOENIX CONTACT USA Power Relays, Over 2 Amps 2903294

Description
General Purpose Relay 3PDT (3 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-10108-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-10108-ND
Power Relays, Over 2 Amps 277-10108-ND
General Purpose Relay 3PDT (3 Form C) 24VDC Coil DIN Rail

General Purpose Relay 3PDT (3 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Power Relay, 3Pdt, 8.5A, 250Vac, Socket; Contact Configuration Phoenix Contact - 57AC7801 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pdt, 8.5A, 250Vac, Socket; Contact Configuration Phoenix Contact
57AC7801
Power Relay, 3Pdt, 8.5A, 250Vac, Socket; Contact Configuration Phoenix Contact 57AC7801
POWER RELAY, 3PDT, 8.5A, 250VAC, SOCKET; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:8.5A; Product Range:RIF-3 Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

POWER RELAY, 3PDT, 8.5A, 250VAC, SOCKET; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:8.5A; Product Range:RIF-3 Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
2903294
Industrial Relays 2903294
Industrial Relays RIF-3-RPT 24 V DC, 3 PDTs

Industrial Relays RIF-3-RPT 24 V DC, 3 PDTs

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2903294
Relays - Power Relays, Over 2 Amps 2903294
RELAY GEN PURPOSE 3PDT 8.5A 24V

RELAY GEN PURPOSE 3PDT 8.5A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 277-10108-ND 57AC7801 2903294 2903294
Product Name Power Relays, Over 2 Amps Power Relay, 3Pdt, 8.5A, 250Vac, Socket; Contact Configuration Phoenix Contact Industrial Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products