PHOENIX CONTACT USA Power Relays, Over 2 Amps 2903280

Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-10116-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-10116-ND
Power Relays, Over 2 Amps 277-10116-ND
General Purpose Relay DPDT (2 Form C) 120VAC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 120VAC Coil DIN Rail

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
2903280
Industrial Relays 2903280
Industrial Relays RIF-4-RPT 120 V AC, 2 PDTs

Industrial Relays RIF-4-RPT 120 V AC, 2 PDTs

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2903280
Relays - Power Relays, Over 2 Amps 2903280
RELAY GEN PURPOSE DPDT 9A 120V

RELAY GEN PURPOSE DPDT 9A 120V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 277-10116-ND 2903280 2903280
Product Name Power Relays, Over 2 Amps Industrial Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 20.24 - Modular step relay 16A - 202490120000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details