PHOENIX CONTACT USA Coaxial Cables (RF) 2903265

Description
"Cable Assembly Coaxial RP-SMA to N-Type 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial RP-SMA to N-Type 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 277-16817-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
277-16817-ND
Coaxial Cables (RF) 277-16817-ND
"Cable Assembly Coaxial RP-SMA to N-Type 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial RP-SMA to N-Type 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2903265 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2903265
Cable Assemblies - Coaxial Cables (RF) 2903265
CBL ASSY RPSMA-NTYPE PLG-PL 6.6'

CBL ASSY RPSMA-NTYPE PLG-PL 6.6'

Supplier's Site
RF Cable Assemblies - 2903265 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2903265
RF Cable Assemblies 2903265
RF Cable Assemblies RAD-PIG-RSMA/N-2

RF Cable Assemblies RAD-PIG-RSMA/N-2

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 277-16817-ND 2903265 2903265
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3033/104-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers