AC/DC DIN RAIL SUPPLY 24V 100W
Manufacturer: Phoenix Contact
Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Package: Bulk
Applications: ITE (Commercial)
Operating Temperature: -25°C ~ 70°C (With Derating)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
AC Voltage - Input: 85 ~ 264 VAC
Power (Watts): 100W
| RS Components, Ltd. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 7782689 | 277-9825-ND | |
| Product Name | DIN Rail Power Supplies | Industrial, DIN Rail Power Supplies | Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies |
| Technology | Switching Power Supply | ||
| Regulatory Compliance | RoHS Compliant | ||
| DC Output Voltage | 24.0 volts | ||
| Number of Outputs | 1 # | ||
| Phase | Single-Phase Power Supply |