PHOENIX CONTACT USA Signal Conditioners and Isolators 2902017

Description
MINI MCR-2-POT-UI-PT
Request a Quote
Description
MINI MCR-2-POT-UI-PT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MINI MCR-2-POT-UI-PT (part number 2902017) is a configurable resistance/potentiometer transducer designed for measuring and converting potentiometer values into linear current or voltage signals. It supports potentiometer ranges from 0 Ω to 100 kΩ and can be configured via DIP switches or software. The device features three-way isolation and is equipped with push-in connection technology for easy installation. The output options include various voltage signals (1 V to 5 V, 10 V to 0 V, 0 V to 5 V, and 0 V to 10 V) and current signals (0 mA to 20 mA, 4 mA to 20 mA, 20 mA to 0 mA, and 20 mA to 4 mA), with a maximum voltage output of approximately 12.3 V and a maximum current output of 24.6 mA. It operates within an ambient temperature range of -40 °C to 70 °C and has a compact size with dimensions of 6.2 mm in width, 110.5 mm in height, and 120.5 mm in depth. The device is compliant with CE standards and has various approvals, including UL and ATEX certifications. It is suitable for applications requiring fault monitoring and NFC communication. The product is manufactured in Germany and weighs 100 grams.

Datasheet Summary
Powered by GS/AI

The MINI MCR-2-POT-UI-PT (part number 2902017) is a configurable resistance/potentiometer transducer designed for measuring and converting potentiometer values into linear current or voltage signals. It supports potentiometer ranges from 0 Ω to 100 kΩ and can be configured via DIP switches or software. The device features three-way isolation and is equipped with push-in connection technology for easy installation. The output options include various voltage signals (1 V to 5 V, 10 V to 0 V, 0 V to 5 V, and 0 V to 10 V) and current signals (0 mA to 20 mA, 4 mA to 20 mA, 20 mA to 0 mA, and 20 mA to 4 mA), with a maximum voltage output of approximately 12.3 V and a maximum current output of 24.6 mA. It operates within an ambient temperature range of -40 °C to 70 °C and has a compact size with dimensions of 6.2 mm in width, 110.5 mm in height, and 120.5 mm in depth. The device is compliant with CE standards and has various approvals, including UL and ATEX certifications. It is suitable for applications requiring fault monitoring and NFC communication. The product is manufactured in Germany and weighs 100 grams.

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioners and Isolators - 2902017-ND - DigiKey
Thief River Falls, MN, United States
Signal Conditioners and Isolators
2902017-ND
Signal Conditioners and Isolators 2902017-ND
MINI MCR-2-POT-UI-PT

MINI MCR-2-POT-UI-PT

Buy Now Datasheet
Signal Conditioners - 8496399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Conditioners
8496399
Signal Conditioners 8496399
Phoenix Contact 2902017

Phoenix Contact 2902017

Supplier's Site
Resistance Transducer, 24Vdc, Din Rail; Signal Conditioner Input Phoenix Contact - 57AC7790 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Transducer, 24Vdc, Din Rail; Signal Conditioner Input Phoenix Contact
57AC7790
Resistance Transducer, 24Vdc, Din Rail; Signal Conditioner Input Phoenix Contact 57AC7790
RESISTANCE TRANSDUCER, 24VDC, DIN RAIL; Signal Conditioner Input:Potentiometer; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:24VDC; No. of Channels:1 RoHS Compliant: Yes

RESISTANCE TRANSDUCER, 24VDC, DIN RAIL; Signal Conditioner Input:Potentiometer; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:24VDC; No. of Channels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Conditioners and Isolators - 2902017 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Conditioners and Isolators
2902017
Signal Conditioners and Isolators 2902017
MINI MCR-2-POT-UI-PT

MINI MCR-2-POT-UI-PT

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Signal Conditioners Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 2902017-ND 8496399 57AC7790 2902017
Product Name Signal Conditioners and Isolators Signal Conditioners Resistance Transducer, 24Vdc, Din Rail; Signal Conditioner Input Phoenix Contact Signal Conditioners and Isolators
Outputs Analog Voltage Output; Analog Current Output Analog Voltage Output; Analog Current Output; Current/Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details