PHOENIX CONTACT USA Fiber Optic Cables 2901837

Description
Cable Fiber Optic ST (2) To ST (2) 9/125 6.6' (2.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic ST (2) To ST (2) 9/125 6.6' (2.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 277-18123-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
277-18123-ND
Fiber Optic Cables 277-18123-ND
Cable Fiber Optic ST (2) To ST (2) 9/125 6.6' (2.0m)

Cable Fiber Optic ST (2) To ST (2) 9/125 6.6' (2.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
2901837
Fiber Optic Cable Assemblies 2901837
Fiber Optic Cable Assemblies FL SM PATCH 2,0 ST-ST

Fiber Optic Cable Assemblies FL SM PATCH 2,0 ST-ST

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 277-18123-ND 2901837
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Fiber Mode SingleMode
Core Size 9 to 125 µm (0.3543 to 4.92 mils)
Connector Type ST
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Fiber Patch Cable, Panda, F-PM630, 630 nm, 1 m, FC/APC - F-PM630-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 630 nm (6300 Å)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details