PHOENIX CONTACT USA Fiber Optic Cables 2901832

Description
Cable Fiber Optic SC Duplex To ST (2) 9/125 3.3' (1.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic SC Duplex To ST (2) 9/125 3.3' (1.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 277-18119-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
277-18119-ND
Fiber Optic Cables 277-18119-ND
Cable Fiber Optic SC Duplex To ST (2) 9/125 3.3' (1.0m)

Cable Fiber Optic SC Duplex To ST (2) 9/125 3.3' (1.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
2901832
Fiber Optic Cable Assemblies 2901832
Fiber Optic Cable Assemblies FL SM PATCH 1,0 SC-ST

Fiber Optic Cable Assemblies FL SM PATCH 1,0 SC-ST

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 277-18119-ND 2901832
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex
Fiber Mode SingleMode
Core Size 9 to 125 µm (0.3543 to 4.92 mils)
Connector Type SC; ST
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Patch Cord, Step Index, High Temperature, F-MCC-T,, 1 m, FC. - F-MCC-T-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers