PHOENIX CONTACT USA Fiber Optic Cables 2901823

Description
Cable Fiber Optic SCRJ Duplex To SCRJ Duplex 50/125 3.3' (1.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic SCRJ Duplex To SCRJ Duplex 50/125 3.3' (1.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 2901823-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
2901823-ND
Fiber Optic Cables 2901823-ND
Cable Fiber Optic SCRJ Duplex To SCRJ Duplex 50/125 3.3' (1.0m)

Cable Fiber Optic SCRJ Duplex To SCRJ Duplex 50/125 3.3' (1.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
2901823
Fiber Optic Cable Assemblies 2901823
Fiber Optic Cable Assemblies FL MM PATCH 1,0 SCRJ-SCRJ

Fiber Optic Cable Assemblies FL MM PATCH 1,0 SCRJ-SCRJ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 2901823-ND 2901823
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex
Fiber Mode Multimode
Core Size 50 to 125 µm (1.97 to 4.92 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC - F-SM-300-SC-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC/APC Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details