PHOENIX CONTACT USA Fiber Optic Cables 2901821

Description
Cable Fiber Optic ST (2) To SCRJ Duplex 50/125 6.6' (2.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic ST (2) To SCRJ Duplex 50/125 6.6' (2.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 2901821-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
2901821-ND
Fiber Optic Cables 2901821-ND
Cable Fiber Optic ST (2) To SCRJ Duplex 50/125 6.6' (2.0m)

Cable Fiber Optic ST (2) To SCRJ Duplex 50/125 6.6' (2.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
2901821
Fiber Optic Cable Assemblies 2901821
Fiber Optic Cable Assemblies FL MM PATCH 2,0 ST-SCRJ

Fiber Optic Cable Assemblies FL MM PATCH 2,0 ST-SCRJ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 2901821-ND 2901821
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex
Fiber Mode Multimode
Core Size 50 to 125 µm (1.97 to 4.92 mils)
Connector Type ST
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 5 m, FC/APC - F-PM850-C-5FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details