PHOENIX CONTACT USA Fiber Optic Cables 2901809

Description
Cable Fiber Optic SC Duplex To ST (2) 50/125 3.3' (1.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic SC Duplex To ST (2) 50/125 3.3' (1.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 2901809-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
2901809-ND
Fiber Optic Cables 2901809-ND
Cable Fiber Optic SC Duplex To ST (2) 50/125 3.3' (1.0m)

Cable Fiber Optic SC Duplex To ST (2) 50/125 3.3' (1.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
2901809
Fiber Optic Cable Assemblies 2901809
Fiber Optic Cable Assemblies FL MM PATCH 1,0 SC-ST

Fiber Optic Cable Assemblies FL MM PATCH 1,0 SC-ST

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 2901809-ND 2901809
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex
Fiber Mode Multimode
Core Size 50 to 125 µm (1.97 to 4.92 mils)
Connector Type SC; ST
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00025 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 10m, FC/APC Connectors. - F-SMF-28-C-10FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC/APC Narrow Key
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details