PHOENIX CONTACT USA Fiber Optic Cables 2901805

Description
Cable Fiber Optic SC Duplex To SC Duplex 50/125 3.3' (1.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic SC Duplex To SC Duplex 50/125 3.3' (1.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 277-14799-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
277-14799-ND
Fiber Optic Cables 277-14799-ND
Cable Fiber Optic SC Duplex To SC Duplex 50/125 3.3' (1.0m)

Cable Fiber Optic SC Duplex To SC Duplex 50/125 3.3' (1.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
2901805
Fiber Optic Cable Assemblies 2901805
Fiber Optic Cable Assemblies FL MM PATCH 1,0 SC-SC

Fiber Optic Cable Assemblies FL MM PATCH 1,0 SC-SC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 277-14799-ND 2901805
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex
Fiber Mode Multimode
Core Size 50 to 125 µm (1.97 to 4.92 mils)
Connector Type SC
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Singlemode Fiber, 1310/1550 nm, Bend Insensitive, Reduced Cladding - F-SBD - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 6 µm (0.2362 mils)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details