Phoenix Contact GmbH & Co. KG Fiber Optic Cables 2901802

Description
Cable Fiber Optic LC Duplex To SCRJ Duplex 50/125 3.3' (1.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic LC Duplex To SCRJ Duplex 50/125 3.3' (1.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 2901802-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
2901802-ND
Fiber Optic Cables 2901802-ND
Cable Fiber Optic LC Duplex To SCRJ Duplex 50/125 3.3' (1.0m)

Cable Fiber Optic LC Duplex To SCRJ Duplex 50/125 3.3' (1.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
2901802
Fiber Optic Cable Assemblies 2901802
Fiber Optic Cable Assemblies FL MM PATCH 1,0 LC-SCRJ

Fiber Optic Cable Assemblies FL MM PATCH 1,0 LC-SCRJ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 2901802-ND 2901802
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex
Fiber Mode Multimode
Core Size 50 to 125 µm (1.97 to 4.92 mils)
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Polarization Maintaining Optical Fiber, Panda, 850 nm, 0.10-0.13 NA - F-PM850 - Newport MKS
Specs
Wavelength 850 nm (8500 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 3 dB/km (0.9144 dB/1000 ft)
View Details
Fibre Optic Cable - 2846851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details