PHOENIX CONTACT USA Fiber Optic Cables 2901800

Description
Cable Fiber Optic LC Duplex To SC Duplex 50/125 16.4' (5.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic LC Duplex To SC Duplex 50/125 16.4' (5.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 2901800-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
2901800-ND
Fiber Optic Cables 2901800-ND
Cable Fiber Optic LC Duplex To SC Duplex 50/125 16.4' (5.0m)

Cable Fiber Optic LC Duplex To SC Duplex 50/125 16.4' (5.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
2901800
Fiber Optic Cable Assemblies 2901800
Fiber Optic Cable Assemblies FL MM PATCH 5,0 LC-SC

Fiber Optic Cable Assemblies FL MM PATCH 5,0 LC-SC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 2901800-ND 2901800
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex
Fiber Mode Multimode
Core Size 50 to 125 µm (1.97 to 4.92 mils)
Connector Type LC; SC
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 5 m, FC/APC - F-PM850-C-5FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details