PHOENIX CONTACT USA RF Antennas 2901561

Description
800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Yagi RF Antenna 800MHz ~ 2.5GHz 8dBi N Type Female Bracket Mount
Request a Quote Datasheet
Description
800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Yagi RF Antenna 800MHz ~ 2.5GHz 8dBi N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 277-9436-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
277-9436-ND
RF Antennas 277-9436-ND
800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Yagi RF Antenna 800MHz ~ 2.5GHz 8dBi N Type Female Bracket Mount

800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Yagi RF Antenna 800MHz ~ 2.5GHz 8dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - 2901561 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2901561
RF Antennas 2901561
800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Yagi RF Antenna 800MHz ~ 2.5GHz 8dBi N Type Female Bracket Mount

800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Yagi RF Antenna 800MHz ~ 2.5GHz 8dBi N Type Female Bracket Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
2901561
Antennas 2901561
Antennas RAD-ANT-GSM/UMTS- QB-YAGI-8

Antennas RAD-ANT-GSM/UMTS- QB-YAGI-8

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 277-9436-ND 2901561 2901561
Product Name RF Antennas RF Antennas Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108792-6 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details