PHOENIX CONTACT USA RF Antennas 2885919

Description
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 6dBi N Type Female Bracket Mount
Request a Quote Datasheet
Description
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 6dBi N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 277-2994-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
277-2994-ND
RF Antennas 277-2994-ND
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 6dBi N Type Female Bracket Mount

2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 6dBi N Type Female Bracket Mount

Buy Now Datasheet
2.4GHZ Rf Antenna - 875-2885919 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-2885919
2.4GHZ Rf Antenna 875-2885919
RF ANT 2.4GHZ WHIP STR N FEM Product overview: 2885919 from Phoenix Contact is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2885919 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ WHIP STR N FEM Product overview: 2885919 from Phoenix Contact is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2885919 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
2885919
RF/IF and RFID - RF Antennas 2885919
Win Source Part Number: 1314728-2885919 Category: RF/IF and RFID>RF Antennas Termination: N Type Female Package: Bulk Ingress Protection: IP55 Frequency Range: 2.4GHz ~ 2.5GHz Height (Max): 9.843" (250.00mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Whip, Straight Number of Bands: 1 VSWR: 1.5 Gain: 6dBi Mounting Type: Bracket Mount ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.71.0000 Mfr: Phoenix Contact

Win Source Part Number: 1314728-2885919
Category: RF/IF and RFID>RF Antennas
Termination: N Type Female
Package: Bulk
Ingress Protection: IP55
Frequency Range: 2.4GHz ~ 2.5GHz
Height (Max): 9.843" (250.00mm)
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Whip, Straight
Number of Bands: 1
VSWR: 1.5
Gain: 6dBi
Mounting Type: Bracket Mount
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.71.0000
Mfr: Phoenix Contact

Buy Now Datasheet
WiFi Antennas - 2861126 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2861126
WiFi Antennas 2861126
Phoenix Contact 2885919 WiFi Antenna

Phoenix Contact 2885919 WiFi Antenna

Supplier's Site
RF Antennas - 2885919 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2885919
RF Antennas 2885919
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 6dBi N Type Female Bracket Mount

2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 6dBi N Type Female Bracket Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
2885919
Antennas 2885919
Antennas RAD-ISM-2400- ANT-OMNI-6-0

Antennas RAD-ISM-2400- ANT-OMNI-6-0

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 277-2994-ND 875-2885919 2885919 2861126 2885919 2885919
Product Name RF Antennas 2.4GHZ Rf Antenna RF/IF and RFID - RF Antennas WiFi Antennas RF Antennas Antennas
Applications RF Antennas RF Testing Modem or Wireless Network
Primary Frequency Range 2400.0 MHz 2400.0 to 2500.0 MHz 2400.0 to ? MHz
Gain 6 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
GPS/IRNSS L1+L2 Dual Stacked Active Ceramic Patch Antenna With RG174 (L-25CM) + SMA Male R/A Connector (25*18*2mm) - ET-GPIRPA-1BL25C25*18*2G-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1176.5 to 1602.0 MHz
View Details
H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers