Phoenix Contact GmbH & Co. KG Coaxial Cables (RF) 2885634

Description
"Cable Assembly Coaxial N-Type to N-Type RADOX® (LSZH) 590.6"" (15.0m) 49.2'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type RADOX® (LSZH) 590.6"" (15.0m) 49.2'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 2885634-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
2885634-ND
Coaxial Cables (RF) 2885634-ND
"Cable Assembly Coaxial N-Type to N-Type RADOX® (LSZH) 590.6"" (15.0m) 49.2'"

"Cable Assembly Coaxial N-Type to N-Type RADOX® (LSZH) 590.6"" (15.0m) 49.2'"

Buy Now Datasheet
RF Cable Assemblies - 2885634 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2885634
RF Cable Assemblies 2885634
RF Cable Assemblies RAD-CAB-EF393-15M

RF Cable Assemblies RAD-CAB-EF393-15M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2885634 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
2885634
Cable Assemblies - Coaxial Cables (RF) 2885634
CBL ASSY NTYPE PLUG-PLUG 49.2'

CBL ASSY NTYPE PLUG-PLUG 49.2'

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2885634-ND 2885634 2885634
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1123924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details