PHOENIX CONTACT USA RF Antennas 2885579

Description
900MHz Whip, Straight RF Antenna 8dBi N Type Female Bracket Mount
Request a Quote Datasheet
Description
900MHz Whip, Straight RF Antenna 8dBi N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 277-2951-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
277-2951-ND
RF Antennas 277-2951-ND
900MHz Whip, Straight RF Antenna 8dBi N Type Female Bracket Mount

900MHz Whip, Straight RF Antenna 8dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - 2885579 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2885579
RF Antennas 2885579
900MHz Whip, Straight RF Antenna 8dBi N Type Female Bracket Mount

900MHz Whip, Straight RF Antenna 8dBi N Type Female Bracket Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
2885579
Antennas 2885579
Antennas RAD-ISM-900-ANT- OMNI-FG-6-N

Antennas RAD-ISM-900-ANT- OMNI-FG-6-N

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 277-2951-ND 2885579 2885579
Product Name RF Antennas RF Antennas Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-584 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers