PHOENIX CONTACT USA RF Antennas 2884923

Description
2.4GHz Whip, Straight RF Antenna 5dBi SMA Male Connector Mount
Request a Quote
Description
2.4GHz Whip, Straight RF Antenna 5dBi SMA Male Connector Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Antenna model 2884923 from Quarktwin Technology Ltd. is an omni-directional antenna designed for mobile applications requiring a longer range. It operates at a frequency of 2.4 GHz and features a gain of 5 dBi. The antenna has a horizontal beamwidth of 360° and a vertical beamwidth of 45°, making it suitable for various applications where broad coverage is needed. This antenna has an IP55 degree of protection, indicating it is resistant to dust and water, which enhances its durability in outdoor environments. It operates within an ambient temperature range of -20 °C to 65 °C, allowing for versatile deployment in different conditions. The antenna is equipped with an SMA (male) connector and has an impedance of 50 ohms. Weighing 37.9 grams, it is compact with dimensions of 13 mm in width and 187 mm in height.

Datasheet Summary
Powered by GS/AI

The RF Antenna model 2884923 from Quarktwin Technology Ltd. is an omni-directional antenna designed for mobile applications requiring a longer range. It operates at a frequency of 2.4 GHz and features a gain of 5 dBi. The antenna has a horizontal beamwidth of 360° and a vertical beamwidth of 45°, making it suitable for various applications where broad coverage is needed. This antenna has an IP55 degree of protection, indicating it is resistant to dust and water, which enhances its durability in outdoor environments. It operates within an ambient temperature range of -20 °C to 65 °C, allowing for versatile deployment in different conditions. The antenna is equipped with an SMA (male) connector and has an impedance of 50 ohms. Weighing 37.9 grams, it is compact with dimensions of 13 mm in width and 187 mm in height.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 277-11060-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
277-11060-ND
RF Antennas 277-11060-ND
2.4GHz Whip, Straight RF Antenna 5dBi SMA Male Connector Mount

2.4GHz Whip, Straight RF Antenna 5dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
2884923
Antennas 2884923
Antennas RAD-ISM-2400- ANT-OMNI-5-0

Antennas RAD-ISM-2400- ANT-OMNI-5-0

Buy Now Datasheet
RF Antennas - 2884923 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2884923
RF Antennas 2884923
2.4GHz Whip, Straight RF Antenna 5dBi SMA Male Connector Mount

2.4GHz Whip, Straight RF Antenna 5dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 277-11060-ND 2884923 2884923
Product Name RF Antennas Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2115-NN02-220TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, DCS, GSM, LTE, NB-IoT, PCS, UMTS
Primary Frequency Range 450.0 to 8300.0 MHz
Gain 2.3 to 3.1 dB
View Details
4 suppliers