PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2868567

Description
AC/DC DIN RAIL SUPPLY 12V 18W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 18W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-1990-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-1990-ND
Industrial, DIN Rail Power Supplies 277-1990-ND
AC/DC DIN RAIL SUPPLY 12V 18W

AC/DC DIN RAIL SUPPLY 12V 18W

Buy Now Datasheet
DIN Rail Power Supplies - 540753 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
540753
DIN Rail Power Supplies 540753
Phoenix Contact 2868567

Phoenix Contact 2868567

Supplier's Site
DIN-RAIL POWER SUPPLY, 12 VDC, 1.5 A, PRIMARY SWITCHED-MODE, SINGLE PHASE - 70000971 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN-RAIL POWER SUPPLY, 12 VDC, 1.5 A, PRIMARY SWITCHED-MODE, SINGLE PHASE
70000971
DIN-RAIL POWER SUPPLY, 12 VDC, 1.5 A, PRIMARY SWITCHED-MODE, SINGLE PHASE 70000971
Phoenix Contact's completely redesigned STEP Power Supplies now include increased capacity and expanded features. This second generation of STEP Power Supplies creates additional mounting options for a broader range of industries. The new housing package mounts on to the DIN-rail or can be panel mounted through the housing's unique DIN-rain clips. These new STEP Power Supplies' robust voltage versus current output characteristic allows the power supply to start-up heavier capacity loads without losing output capacity. With this new feature, the power supply better handles short circuit faults by protecting the output instead of turning off. New Power Supply Family for Fitting Into Installation Distributors and Flat Operator Panels Double Power Density Due to a High Level of Efficiency Flexible Assembly: Snaps-On to DIN-Rail or Direct Panel Mounting Worldwide Use Due to Wide Range Input

Phoenix Contact's completely redesigned STEP Power Supplies now include increased capacity and expanded features. This second generation of STEP Power Supplies creates additional mounting options for a broader range of industries. The new housing package mounts on to the DIN-rail or can be panel mounted through the housing's unique DIN-rain clips.
These new STEP Power Supplies' robust voltage versus current output characteristic allows the power supply to start-up heavier capacity loads without losing output capacity. With this new feature, the power supply better handles short circuit faults by protecting the output instead of turning off.

  • New Power Supply Family for Fitting Into Installation
  • Distributors and Flat Operator Panels
  • Double Power Density Due to a High Level of Efficiency
  • Flexible Assembly: Snaps-On to DIN-Rail or Direct Panel Mounting
  • Worldwide Use Due to Wide Range Input
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 277-1990-ND 540753 70000971
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies DIN-RAIL POWER SUPPLY, 12 VDC, 1.5 A, PRIMARY SWITCHED-MODE, SINGLE PHASE
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.5 amps
AC Input Voltage 85.0 to 264.0 volts 100.0 to 240.0 volts
DC Input Voltage 95.0 to 250.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details