RF ANT 900MHZ YAGI CAB BRKT 1.5M Product overview: 2867814 from Phoenix Contact is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2867814 can be used for catalog matching and distributor lookup.
900MHz Yagi, 2-Element RF Antenna 868MHz ~ 960MHz 8.5dBi N Type Female Bracket Mount
Antennas RAD-ISM-900-ANT- YAGI-6.5-N
900MHz Yagi, 2-Element RF Antenna 868MHz ~ 960MHz 8.5dBi N Type Female Bracket Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-2867814 | 277-2968-ND | 2867814 | 2867814 |
| Product Name | 900MHZ Rf Antenna | RF Antennas | Antennas | RF Antennas |
| Applications | RF Testing | RF Antennas | ||
| Primary Frequency Range | 868.0 to 960.0 MHz | 900.0 MHz | ||
| Technology Type | Yagi, 2-Element | Yagi | Yagi; Yagi, 2-Element | |
| Gain | 8.5 dB |