PHOENIX CONTACT USA Coaxial Cables (RF) 2867694

Description
"Cable Assembly Coaxial SMA to N-Type EF 316 11.811"" (300.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to N-Type EF 316 11.811"" (300.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 277-3043-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
277-3043-ND
Coaxial Cables (RF) 277-3043-ND
"Cable Assembly Coaxial SMA to N-Type EF 316 11.811"" (300.00mm)"

"Cable Assembly Coaxial SMA to N-Type EF 316 11.811"" (300.00mm)"

Buy Now Datasheet
RF Cable Assemblies - 2867694 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2867694
RF Cable Assemblies 2867694
RF Cable Assemblies RAD-PIG-EF316-N-SMA

RF Cable Assemblies RAD-PIG-EF316-N-SMA

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2867694 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2867694
Cable Assemblies - Coaxial Cables (RF) 2867694
CBL ASSY SMA-NTYPE JK-PL 11.811"

CBL ASSY SMA-NTYPE JK-PL 11.811"

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 277-3043-ND 2867694 2867694
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial
Rated Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1408020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 65.62 ft (200 dm)
View Details