PHOENIX CONTACT USA RF Antennas 2867610

Description
2.4GHz Panel RF Antenna 2.3GHz ~ 2.8GHz 8dBi SMA Female Chassis Mount
Request a Quote Datasheet
Description
2.4GHz Panel RF Antenna 2.3GHz ~ 2.8GHz 8dBi SMA Female Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 277-3016-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
277-3016-ND
RF Antennas 277-3016-ND
2.4GHz Panel RF Antenna 2.3GHz ~ 2.8GHz 8dBi SMA Female Chassis Mount

2.4GHz Panel RF Antenna 2.3GHz ~ 2.8GHz 8dBi SMA Female Chassis Mount

Buy Now Datasheet
RF Antennas - 2867610 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2867610
RF Antennas 2867610
2.4GHz Panel RF Antenna 2.3GHz ~ 2.8GHz 8dBi SMA Female Chassis Mount

2.4GHz Panel RF Antenna 2.3GHz ~ 2.8GHz 8dBi SMA Female Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
2867610
Antennas 2867610
Antennas RAD-ISM-2400-ANT- PAN-8-0

Antennas RAD-ISM-2400-ANT- PAN-8-0

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 277-3016-ND 2867610 2867610
Product Name RF Antennas RF Antennas Antennas
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers