PHOENIX CONTACT USA Coaxial Cables (RF) 2867380

Description
"Cable Assembly Coaxial N-Type to N-Type LMR 400 708.0"" (18.0m) 59.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type LMR 400 708.0"" (18.0m) 59.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 277-2965-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
277-2965-ND
Coaxial Cables (RF) 277-2965-ND
"Cable Assembly Coaxial N-Type to N-Type LMR 400 708.0"" (18.0m) 59.0'"

"Cable Assembly Coaxial N-Type to N-Type LMR 400 708.0"" (18.0m) 59.0'"

Buy Now Datasheet
RF Cable Assemblies - 2867380 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2867380
RF Cable Assemblies 2867380
RF Cable Assemblies RAD-CAB-PFP400-60

RF Cable Assemblies RAD-CAB-PFP400-60

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2867380 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2867380
Cable Assemblies - Coaxial Cables (RF) 2867380
CBL ASSY NTYPE PLUG TO PLUG 59'

CBL ASSY NTYPE PLUG TO PLUG 59'

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 277-2965-ND 2867380 2867380
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Armored Test Cable, 40.0 GHz, 18.0″ - KBL-1.5FT-LOW+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details