PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2866983

Description
AC/DC DIN RAIL SUPPLY 24V 36W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 36W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-2136-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-2136-ND
Industrial, DIN Rail Power Supplies 277-2136-ND
AC/DC DIN RAIL SUPPLY 24V 36W

AC/DC DIN RAIL SUPPLY 24V 36W

Buy Now Datasheet
MINI POWER SUPPLY; PRIMARY SWITCHED-MODE; 24V; 1.5 AMPS - 70000948 - Allied Electronics, Inc.
Fort Worth, TX, USA
MINI POWER SUPPLY; PRIMARY SWITCHED-MODE; 24V; 1.5 AMPS
70000948
MINI POWER SUPPLY; PRIMARY SWITCHED-MODE; 24V; 1.5 AMPS 70000948
With the MINI-SYS-PS power supply, additional modules can be supplied with 24 DC using the optional DIN rail connectors. The low design depth of 95 mm is a particular advantage for use in surroundings with a low height. The system power supply particularly simplifies the power supply of the FO transmission system PSI-MOS as well as of the analog 6 mm MCR measuring transducer. In this way it emphasizes the seamless character of the INTERFACE product range. Even without the DIN rail connector, the flat power supply unit 24 V/1.5 A is suitable for many applications in areas in which space is restricted, as the housing is 12 mm flatter than other comparable solutions. The electronic short circuit and idling-proof device is connected to single-phase AC networks with nominal voltages of 100 V AC to 240 V AC or to two of the phase conductors of three-phase networks with a linked voltage of this value. In the event of a malfunction, the output voltage is limited to 30 V DC. Due to the U/I characteristic curve with POWER BOOST, miniature circuit breakers blow reliably. For function monitoring, there is the floating DC OK output and the DC OK LED. High operational reliability is provided by the mains failure bridging time of more than 20 ms under full load. Ambient temperatures can be in the range of -25?C to +70?C, whereby the power reserve of approx. 25% up to 40°C is permanently available.

With the MINI-SYS-PS power supply, additional modules can be supplied with 24 DC using the optional DIN rail connectors. The low design depth of 95 mm is a particular advantage for use in surroundings with a low height. The system power supply particularly simplifies the power supply of the FO transmission system PSI-MOS as well as of the analog 6 mm MCR measuring transducer. In this way it emphasizes the seamless character of the INTERFACE product range.
Even without the DIN rail connector, the flat power supply unit 24 V/1.5 A is suitable for many applications in areas in which space is restricted, as the housing is 12 mm flatter than other comparable solutions.
The electronic short circuit and idling-proof device is connected to single-phase AC networks with nominal voltages of 100 V AC to 240 V AC or to two of the phase conductors of three-phase networks with a linked voltage of this value. In the event of a malfunction, the output voltage is limited to 30 V DC.
Due to the U/I characteristic curve with POWER BOOST, miniature circuit breakers blow reliably. For function monitoring, there is the floating DC OK output and the DC OK LED. High operational reliability is provided by the mains failure bridging time of more than 20 ms under full load.
Ambient temperatures can be in the range of -25?C to +70?C, whereby the power reserve of approx. 25% up to 40°C is permanently available.

Supplier's Site
Power supply unit, primary switched-mode, narrow design, output: 24 V DC / 1.5 A - 70207968 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power supply unit, primary switched-mode, narrow design, output: 24 V DC / 1.5 A
70207968
Power supply unit, primary switched-mode, narrow design, output: 24 V DC / 1.5 A 70207968
With the MINI-SYS-PS power supply, additional modules can be supplied with 24 DC using the optional DIN rail connectors. The low design depth of 95 mm is a particular advantage for use in surroundings with a low height. The system power supply particularly simplifies the power supply of the FO transmission system PSI-MOS as well as of the analog 6 mm MCR measuring transducer. In this way it emphasizes the seamless character of the INTERFACE product range. Even without the DIN rail connector, the flat power supply unit 24 V/1.5 A is suitable for many applications in areas in which space is restricted, as the housing is 12 mm flatter than other comparable solutions.

With the MINI-SYS-PS power supply, additional modules can be supplied with 24 DC using the optional DIN rail connectors. The low design depth of 95 mm is a particular advantage for use in surroundings with a low height. The system power supply particularly simplifies the power supply of
the FO transmission system PSI-MOS as well as of the analog 6 mm MCR measuring transducer. In this way it emphasizes the seamless character of the INTERFACE product range. Even without the DIN rail connector, the flat power supply unit 24 V/1.5 A is suitable for many applications in areas in which space is restricted, as the housing is 12 mm flatter than other comparable solutions.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 277-2136-ND 70000948 70207968
Product Name Industrial, DIN Rail Power Supplies MINI POWER SUPPLY; PRIMARY SWITCHED-MODE; 24V; 1.5 AMPS Power supply unit, primary switched-mode, narrow design, output: 24 V DC / 1.5 A
Type 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
Regulatory Compliance ROHS COMP
DC Output Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
50VA, IP66-Rated, Rugged, Industrial Quality Sine Wave Inverter, 24Vac Output for Monitoring Cameras - CSI 50-D1  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details