PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2866271

Description
DC/DC DIN RAIL SUPPLY 24V 24W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 24V 24W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-1925-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-1925-ND
Industrial, DIN Rail Power Supplies 277-1925-ND
DC/DC DIN RAIL SUPPLY 24V 24W

DC/DC DIN RAIL SUPPLY 24V 24W

Buy Now Datasheet
DC-DC Converter, MINI-DIN, 24 VDC @ 1.0A Out, 36-75 VDC In - 70000933 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC-DC Converter, MINI-DIN, 24 VDC @ 1.0A Out, 36-75 VDC In
70000933
DC-DC Converter, MINI-DIN, 24 VDC @ 1.0A Out, 36-75 VDC In 70000933
MINI POWER SUPPLY allows global use due to a wide range input. The reliability of a power supply determines the availability of individual components in a system and whether complex systems can function safely. The globalization of markets has increased the demand placed on a power supply. This has resulted in a need for a wide range input and a high level of availability. These requirements are met by the MINI POWER SUPPLY. Based on the wide range input and an international approval package (including UL 60950 for IT equipment and UL 508 for industrial control equipment) this power supply is the most versatile and qualified for worldwide use. Your entire system can be tested at any production location in the world and delivered to any location in the world without faulty switching of the input voltage. This will help reduce storage costs and logistical efforts. The MINI POWER is an extra narrow power supply, with a input nominal voltage range of 100-240 V AC. High levels of operating safety are required in complex global networks. This power supply contains large capacitors that guarantee a main failure bridging time of more than 20 ms at full load. MINI POWER also operates in applications where static voltage dips, transient power supply failures, or phase failures are common. To ensure a reliable start even during heavy loads with inrush currents, the power supply is installed with a POWER BOOST. This allows a power reserve of up to 100% for a few minutes. MINI-PS-48-60DC/24DC /1 is a primary switched-mode power supply unit, DC-DC Converter that is DIN-rail mountable. (Input: 48-60 V DC) (Output: 24 V DC / 1A) Features Extra narrow width (22.5 mm) Pluggable Terminal Blocks High level of operational safety Reliable start up of heavy loads due to the POWER BOOST Three-Year USA Warranty

MINI POWER SUPPLY allows global use due to a wide range input.
The reliability of a power supply determines the availability of individual components in a system and whether complex systems can function safely. The globalization of markets has increased the demand placed on a power supply. This has resulted in a need for a wide range input and a high level of availability. These requirements are met by the MINI POWER SUPPLY. Based on the wide range input and an international approval package (including UL 60950 for IT equipment and UL 508 for industrial control equipment) this power supply is the most versatile and qualified for worldwide use.
Your entire system can be tested at any production location in the world and delivered to any location in the world without faulty switching of the input voltage. This will help reduce storage costs and logistical efforts.
The MINI POWER is an extra narrow power supply, with a input nominal voltage range of 100-240 V AC. High levels of operating safety are required in complex global networks. This power supply contains large capacitors that guarantee a main failure bridging time of more than 20 ms at full load. MINI POWER also operates in applications where static voltage dips, transient power supply failures, or phase failures are common.
To ensure a reliable start even during heavy loads with inrush currents, the power supply is installed with a POWER BOOST. This allows a power reserve of up to 100% for a few minutes.
MINI-PS-48-60DC/24DC/1 is a primary switched-mode power supply unit, DC-DC Converter that is DIN-rail mountable. (Input: 48-60 V DC) (Output: 24 V DC / 1A)
Features

  • Extra narrow width (22.5 mm)
  • Pluggable Terminal Blocks
  • High level of operational safety
  • Reliable start up of heavy loads due to the POWER BOOST
  • Three-Year USA Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 277-1925-ND 70000933
Product Name Industrial, DIN Rail Power Supplies DC-DC Converter, MINI-DIN, 24 VDC @ 1.0A Out, 36-75 VDC In
Type 1 DC-DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Current 1 amps
DC Input Voltage 48.0 to 60.0 volts 36.0 to 75.0 volts
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2204-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details