PHOENIX CONTACT USA Industrial Automation and Controls - Controllers - PLC Modules 2863070

Description
Win Source Part Number: 1315387-2863070 Category: Industrial Automation and Controls>Controllers - PLC Modules Series: Inline Type: Communications Module Termination Style: Spring Terminal Package: Bulk Ingress Protection: IP20 For Use With/Related Products: Inline Series Weight: 0.313 lb (141.97 g) Voltage - Supply: 24VDC Mounting Type: DIN Rail Temperature Range - Operating: -25°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8538.90.1000 Mfr: Phoenix Contact Product Status: Obsolete Approval Agency: cUL, cULus, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1315387-2863070 Category: Industrial Automation and Controls>Controllers - PLC Modules Series: Inline Type: Communications Module Termination Style: Spring Terminal Package: Bulk Ingress Protection: IP20 For Use With/Related Products: Inline Series Weight: 0.313 lb (141.97 g) Voltage - Supply: 24VDC Mounting Type: DIN Rail Temperature Range - Operating: -25°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8538.90.1000 Mfr: Phoenix Contact Product Status: Obsolete Approval Agency: cUL, cULus, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Controllers - PLC Modules - 1315387-2863070 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Controllers - PLC Modules
1315387-2863070
Industrial Automation and Controls - Controllers - PLC Modules 1315387-2863070
Win Source Part Number: 1315387-2863070 Category: Industrial Automation and Controls>Controllers - PLC Modules Series: Inline Type: Communications Module Termination Style: Spring Terminal Package: Bulk Ingress Protection: IP20 For Use With/Related Products: Inline Series Weight: 0.313 lb (141.97 g) Voltage - Supply: 24VDC Mounting Type: DIN Rail Temperature Range - Operating: -25°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8538.90.1000 Mfr: Phoenix Contact Product Status: Obsolete Approval Agency: cUL, cULus, UL

Win Source Part Number: 1315387-2863070
Category: Industrial Automation and Controls>Controllers - PLC Modules
Series: Inline
Type: Communications Module
Termination Style: Spring Terminal
Package: Bulk
Ingress Protection: IP20
For Use With/Related Products: Inline Series
Weight: 0.313 lb (141.97 g)
Voltage - Supply: 24VDC
Mounting Type: DIN Rail
Temperature Range - Operating: -25°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8538.90.1000
Mfr: Phoenix Contact
Product Status: Obsolete
Approval Agency: cUL, cULus, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1315387-2863070
Product Name Industrial Automation and Controls - Controllers - PLC Modules
Supply Voltage Other; 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260852-SI3019-F-FM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
 - 54H04J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Interface Transceiver IC - 710-CP7262AT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details