PHOENIX CONTACT USA PLC Modules 2861690

Description
Input Module DIN Rail 24VDC
Request a Quote Datasheet
Description
Input Module DIN Rail 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLC Modules - 2861690-ND - DigiKey
Thief River Falls, MN, United States
PLC Modules
2861690-ND
PLC Modules 2861690-ND
Input Module DIN Rail 24VDC

Input Module DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Data Input Modules
Product Number 2861690-ND
Product Name PLC Modules
Operating Temperature -13 to 131 F (-25 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

4 Channel Backpanel - SCM7BP04 - Dataforth Corporation
Dataforth Corporation
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Filter / Amplifier Filter
View Details
GenHS 8-ch., Universal Input Card, 500 kS/s - 1-GN840B - Hottinger Brüel & Kjær A/S
Specs
Form Factor Frame
Inputs Standardized voltage (+/- 10V)
View Details
VIPA SLIO Module, Analog Input - 031-1BB60 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Form Factor Modular Bay or Slot System
Host Connection Ethernet
Application General Lab & Industrial
View Details
8-channel High-speed Analog Input Module - ADAM-5017H-BE - Advantech
Specs
Sampling Frequency 100 kHz
Resolution 12 bits
Accuracy 0.1000 % FS
View Details