Industrial relay with 4 changeover contacts, hard gold-plated AgNi contacts, and a 60 V DC coil voltage, designed for plug-in mounting on PR2 bases. It measures 21.5 mm wide, 28 mm high, and 36 mm deep. The relay operates at ambient temperatures from -55 °C to 70 °C, with a mechanical service life of 5 × 10⁷ cycles, a maximum switching voltage of 250 V AC/DC, a limiting continuous current of 5 A, and a maximum inrush current of 12 A for 15 ms. It has a typical response time of 13 ms and release time of 5 ms. Compliance includes EN 61810-1 and EN 50178, and it fulfills EU RoHS requirements with no exemptions.
Industrial Relays REL-IR/LDP- 60DC/ 4X21AU
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2833961 |
| Product Name | Industrial Relays |