PHOENIX CONTACT USA Monitor - Current/Voltage Transducer 2810612

Description
Current Transducer 0 ~ 5A Input 0 ~ 20mA Output 24VDC DIN Rail
Description
Current Transducer 0 ~ 5A Input 0 ~ 20mA Output 24VDC DIN Rail

Suppliers

Company
Product
Description
Supplier Links
Monitor - Current/Voltage Transducer - 2810612 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Current/Voltage Transducer
2810612
Monitor - Current/Voltage Transducer 2810612
Current Transducer 0 ~ 5A Input 0 ~ 20mA Output 24VDC DIN Rail

Current Transducer 0 ~ 5A Input 0 ~ 20mA Output 24VDC DIN Rail

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Electrical Voltage Sensors
Product Number 2810612
Product Name Monitor - Current/Voltage Transducer
Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details
Voltage Indicators - ES6251-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
P43000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P43000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Power Requirements DC Powered; AC Powered
Voltage Range 22 ... 230 V AC/DC
View Details