PHOENIX CONTACT USA Connectors, Interconnects - Terminal Blocks - Accessories 2807939

Description
Win Source Part Number: 1315687-2807939 Category: Connectors, Interconnects>Termin al Blocks - Accessories Series: TRABTECH COMTRAB Type: Surge Protection Number of Positions: 10 Color: Black Package: Bulk For Use With/Related Products: TRABTECH CT Series ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Phoenix Contact
Request a Quote Datasheet
Description
Win Source Part Number: 1315687-2807939 Category: Connectors, Interconnects>Termin al Blocks - Accessories Series: TRABTECH COMTRAB Type: Surge Protection Number of Positions: 10 Color: Black Package: Bulk For Use With/Related Products: TRABTECH CT Series ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Phoenix Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Accessories - 1315687-2807939 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories
1315687-2807939
Connectors, Interconnects - Terminal Blocks - Accessories 1315687-2807939
Win Source Part Number: 1315687-2807939 Category: Connectors, Interconnects>Termin al Blocks - Accessories Series: TRABTECH COMTRAB Type: Surge Protection Number of Positions: 10 Color: Black Package: Bulk For Use With/Related Products: TRABTECH CT Series ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Phoenix Contact

Win Source Part Number: 1315687-2807939
Category: Connectors, Interconnects>Terminal Blocks - Accessories
Series: TRABTECH COMTRAB
Type: Surge Protection
Number of Positions: 10
Color: Black
Package: Bulk
For Use With/Related Products: TRABTECH CT Series
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Phoenix Contact

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1315687-2807939
Product Name Connectors, Interconnects - Terminal Blocks - Accessories
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
50 Ohm N Straight Plug - 110876 - PIC Wire & Cable
Specs
Geometry Straight
View Details