CONN TERM BLK DISCONN 12-26AWG
Fuse Terminal Block for Cartridge, Screw Connection Type, Black Color
In measurement, regulation and control systems, disconnect terminal blocks are becoming more and more popular in order to rapidly localize faults and to permit inspection work to be carried out under zero voltage conditions.
Features
DIN Rail Terminal Blocks UKK 5-MTK-P/P
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 4633907 | 277-3370-ND | 70169427 | 2800004 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Block; 2; 4; 26-12; 400; 26 A;6 kV; M 3; 0.6 Nm (Min.); PA; Screw | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp | Screw Clamp; Screw |
| Approvals | RoHS Compliant | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) | VDE Component Mark; UL 94 V-2 | |
| Terminal Block Type | Dual level | Dual level | DIN Rail Terminal Blocks | |
| North American | 12 to 26 AWG | 12 to 24 AWG | 24 to 12 AWG | |
| International | 0.20 to 4.00 mm2 |