PHOENIX CONTACT USA Fiber Optic Cables 2799432

Description
Fiber Optic Cable Black Multimode, Duplex 125µm 3.28' (1.00m)
Request a Quote Datasheet
Description
Fiber Optic Cable Black Multimode, Duplex 125µm 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 2799432-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
2799432-ND
Fiber Optic Cables 2799432-ND
Fiber Optic Cable Black Multimode, Duplex 125µm 3.28' (1.00m)

Fiber Optic Cable Black Multimode, Duplex 125µm 3.28' (1.00m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
2799432
Fiber Optic Cable Assemblies 2799432
Fiber Optic Cable Assemblies PSM-LWL-GDO-50 125-METER

Fiber Optic Cable Assemblies PSM-LWL-GDO-50 125-METER

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 2799432-ND 2799432
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 1 m, ST Connectors - F-MFD-C-1ST - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type ST; ST/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
QSFP DD 200G AOC - FODDD43P00100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details