PHOENIX CONTACT USA Fiber Optic Cables 2799322

Description
Fiber Optic Cable Orange Multimode, Duplex 125µm 3.28' (1.00m)
Request a Quote Datasheet
Description
Fiber Optic Cable Orange Multimode, Duplex 125µm 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 2799322-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
2799322-ND
Fiber Optic Cables 2799322-ND
Fiber Optic Cable Orange Multimode, Duplex 125µm 3.28' (1.00m)

Fiber Optic Cable Orange Multimode, Duplex 125µm 3.28' (1.00m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
2799322
Fiber Optic Cable Assemblies 2799322
Fiber Optic Cable Assemblies PSM-LWL-GDM-50 125 METER

Fiber Optic Cable Assemblies PSM-LWL-GDM-50 125 METER

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 2799322-ND 2799322
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Erbium Doped Fiber, Flat Gain Profile - F-EDF-2 - Newport MKS
Specs
Numerical Aperture 0.2100 to 0.2400
Maximum Attenuation 10 dB/km (3.05 dB/1000 ft)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details