Fiber Optic Cable Black Multimode, Duplex 1000µm 3.28' (1.00m)
| DigiKey | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | 2799283-ND |
| Product Name | Fiber Optic Cables |
| Cable Type | Duplex |
| Fiber Mode | Multimode |
| Core Size | 980 µm (38.58 mils) |
| Core Material | Polyethylene (PE) |