PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 2794987

Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-7055-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-7055-ND
Terminal Blocks - Din Rail, Channel 277-7055-ND
CONN TERM BLK FEED THRU 10-26AWG

CONN TERM BLK FEED THRU 10-26AWG

Buy Now Datasheet
Terminal Block; 12 AWG/kcmil (Max.) (Conductor Cross Section); Black; 1; PA; - 70169448 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 12 AWG/kcmil (Max.) (Conductor Cross Section); Black; 1; PA;
70169448
Terminal Block; 12 AWG/kcmil (Max.) (Conductor Cross Section); Black; 1; PA; 70169448
Plug-In Bridge for Cross-Connections in the Terminal Center, Red Color UL Listed, CSA Certified 12 AWG wire size

Plug-In Bridge for Cross-Connections in the Terminal Center, Red Color

  • UL Listed, CSA Certified
    12 AWG wire size
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 277-7055-ND 70169448
Product Name Terminal Blocks - Din Rail, Channel Terminal Block; 12 AWG/kcmil (Max.) (Conductor Cross Section); Black; 1; PA;
Termination Options Screw Clamp Screw Clamp
Features Varistor
Approvals RoHS Compliant CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
Terminal Block Type Dual Level Bridged Modular
North American 10 to 26 AWG 12 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-12D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details