PHOENIX CONTACT USA 2764315 2764315

Description
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112034-2764315 Number of Positions: 34 Color: Green Material: PVC Weight: 68.600006 g Categories: Boxes,Enclosures,Rac ks Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Mount: Base RoHS: Compliant
Request a Quote
Description
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112034-2764315 Number of Positions: 34 Color: Green Material: PVC Weight: 68.600006 g Categories: Boxes,Enclosures,Rac ks Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Mount: Base RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2764315 - 2764315 - Win Source Electronics
Laguna Hills, CA, United States
2764315
2764315
2764315 2764315
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112034-2764315 Number of Positions: 34 Color: Green Material: PVC Weight: 68.600006 g Categories: Boxes,Enclosures,Rac ks Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Mount: Base RoHS: Compliant

Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1112034-2764315
Number of Positions: 34
Color: Green
Material: PVC
Weight: 68.600006 g
Categories: Boxes,Enclosures,Racks
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Mount: Base
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number 2764315
Product Name 2764315
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers