CONN TERM BLK FEED THRU 12-30AWG
DIN Rail Terminal Blocks UDK 3 BU
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-14666-ND | 2718277 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp | Screw Clamp; Screw |
| Terminal Block Type | Dual level | DIN Rail Terminal Blocks |
| North American | 12 to 30 AWG | 24 to 12 AWG |
| International | 0.20 to 4.00 mm2 | |
| Voltage Rating | 300 volts | 500 volts |