PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 2718196

Description
CONN TERM BLK FEED THRU 14-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 14-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3539-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3539-ND
Terminal Blocks - Din Rail, Channel 277-3539-ND
CONN TERM BLK FEED THRU 14-30AWG

CONN TERM BLK FEED THRU 14-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8040700 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8040700
DIN Rail Terminal Blocks 8040700
Phoenix Contact 2718196

Phoenix Contact 2718196

Supplier's Site
DIN Rail Terminal Blocks - 2718196 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
2718196
DIN Rail Terminal Blocks 2718196
DIN Rail Terminal Blocks VIOK 1 5-2D

DIN Rail Terminal Blocks VIOK 1 5-2D

Buy Now Datasheet
Terminal Block; 6; 4; 250 V; 26 A; 30 to 14 AWG; 4 kV; Screw; M 3; PA; 73 mm - 70169439 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 6; 4; 250 V; 26 A; 30 to 14 AWG; 4 kV; Screw; M 3; PA; 73 mm
70169439
Terminal Block; 6; 4; 250 V; 26 A; 30 to 14 AWG; 4 kV; Screw; M 3; PA; 73 mm 70169439
Terminal Block, 4 Levels, PA Insulating Material 30 to 14 AWG wire size Gray color

Terminal Block, 4 Levels, PA Insulating Material

  • 30 to 14 AWG wire size
    Gray color
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3539-ND 8040700 2718196 70169439
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks Terminal Block; 6; 4; 250 V; 26 A; 30 to 14 AWG; 4 kV; Screw; M 3; PA; 73 mm
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-2 CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
North American 14 to 30 AWG 24 to 12 AWG 12 to 24 AWG
International 0.20 to 4.00 mm2
Voltage Rating 300 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546122-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Ground terminal block - 2002-6307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - 29.211 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers