CONN TERM BLK FEED THRU 14-30AWG
Terminal Block, 4 Levels, PA Insulating Material
DIN Rail Terminal Blocks VIOK 1 5
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2416050 | 277-3553-ND | 70169438 | 2718015 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Block; 5; 4; 250 V; 26 A; 30 to 14 AWG; 4 kV; Screw; M 3; PA; 62.5 mm | DIN Rail Terminal Blocks |
| Approvals | RoHS Compliant | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) | VDE Component Mark; UL 94 V-2 | |
| Termination Options | Screw Clamp | Screw Clamp | Screw Clamp; Screw | |
| North American | 14 to 30 AWG | 12 to 24 AWG | 24 to 12 AWG | |
| International | 0.20 to 4.00 mm2 | |||
| Voltage Rating | 300 volts | 250 volts | 250 volts |