PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 2716512

Description
CONN TERM BLK FEED THROUGH GRAY
Request a Quote Datasheet
Description
CONN TERM BLK FEED THROUGH GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-1565-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-1565-ND
Terminal Blocks - Din Rail, Channel 277-1565-ND
CONN TERM BLK FEED THROUGH GRAY

CONN TERM BLK FEED THROUGH GRAY

Buy Now Datasheet
DIN Rail Terminal Blocks - 2716512 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
2716512
DIN Rail Terminal Blocks 2716512
DIN Rail Terminal Blocks 6.2mm 3 LEVEL SENSOR

DIN Rail Terminal Blocks 6.2mm 3 LEVEL SENSOR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1565-ND 2716512
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Terminal Block Type Dual level DIN Rail Terminal Blocks
International 0.20 to 4.00 mm2
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-07A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Block, Pcb, 2 Position, 20-2Awg; Pitch Spacing Blockmaster Electronics - 12P6768 - Newark, An Avnet Company
Specs
North American 20 to 2 AWG
Voltage Rating 600 volts
Current Rating 125 amps
View Details
Triple-deck terminal block - Through terminal block - 2002-3203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers