PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 2715966

Description
CONN TERM BLK FEED THRU 14-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 14-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-1543-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-1543-ND
Terminal Blocks - Din Rail, Channel 277-1543-ND
CONN TERM BLK FEED THRU 14-30AWG

CONN TERM BLK FEED THRU 14-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 6486955 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6486955
DIN Rail Terminal Blocks 6486955
Phoenix Contact 2715966

Phoenix Contact 2715966

Supplier's Site
DIN Rail Terminal Blocks - 2715966 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
2715966
DIN Rail Terminal Blocks 2715966
DIN Rail Terminal Blocks 6.2mm 3 LEVEL SENSOR

DIN Rail Terminal Blocks 6.2mm 3 LEVEL SENSOR

Buy Now Datasheet
Terminal Block, AWG: 30-14, Gray - 70169429 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, AWG: 30-14, Gray
70169429
Terminal Block, AWG: 30-14, Gray 70169429
Terminal Block, AWG: 30-14, Gray

Terminal Block, AWG: 30-14, Gray

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1543-ND 6486955 2715966 70169429
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks Terminal Block, AWG: 30-14, Gray
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-2 CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
Terminal Block Type Three Level DIN Rail Terminal Blocks Three Level
North American 14 to 30 AWG 24 to 12 AWG 12 to 24 AWG
International 0.20 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Type 90.23 - Socket with box clamp terminals - 9023 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Tab Terminals - HP-T4002-1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Single Fastener
Features Peg
Terminal Block Type Power Distribution Blocks; Tab Terminal
View Details