PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 2713764

Description
TERM BLOCK HDR 4POS 5MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 4POS 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-2847-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-2847-ND
Terminal Blocks - Headers, Plugs and Sockets 277-2847-ND
TERM BLOCK HDR 4POS 5MM

TERM BLOCK HDR 4POS 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 2713764 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2713764
Pluggable Terminal Blocks 2713764
Pluggable Terminal Blocks 4 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 4 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-2847-ND 2713764
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Features Terminal Plug; Assembly Kit (6 pieces)
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 4 4
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546840-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details
Double-deck terminal block - Ground terminal block - 2002-2407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - 29.258 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers