PHOENIX CONTACT USA Box Components - 2713706 2713706

Description
Manufacturer: Phoenix Contact Win Source Part Number: 786233-2713706 Series: * Family Name: 2713706 Categories: Boxes, Enclosures, Racks Introduction Date: March 09, 2008 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 786233-2713706 Series: * Family Name: 2713706 Categories: Boxes, Enclosures, Racks Introduction Date: March 09, 2008 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box Components - 2713706 - 2713706 - Win Source Electronics
Laguna Hills, CA, United States
Box Components - 2713706
2713706
Box Components - 2713706 2713706
Manufacturer: Phoenix Contact Win Source Part Number: 786233-2713706 Series: * Family Name: 2713706 Categories: Boxes, Enclosures, Racks Introduction Date: March 09, 2008 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Phoenix Contact
Win Source Part Number: 786233-2713706
Series: *
Family Name: 2713706
Categories: Boxes, Enclosures, Racks
Introduction Date: March 09, 2008
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIN Rail Enclosures - 6487784 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Enclosures
6487784
DIN Rail Enclosures 6487784
Phoenix Contact 2713706

Phoenix Contact 2713706

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2713706 6487784
Product Name Box Components - 2713706 DIN Rail Enclosures
Shape Rectangular
Length 3.9 inch (99 mm)
Width 1.77 inch (45 mm)
Depth 4.51 inch (115 mm)
Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details