PHOENIX CONTACT USA Box Components - 2713612 2713612

Description
Manufacturer: Phoenix Contact Win Source Part Number: 1006960-2713612 Type: Housing Color: Gray Features: Positions - 18 For Use With/Related Products: 17.5mm Wide Housing Material: Plastic, Polyamide Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 1006960-2713612 Type: Housing Color: Gray Features: Positions - 18 For Use With/Related Products: 17.5mm Wide Housing Material: Plastic, Polyamide Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box Components - 2713612 - 2713612 - Win Source Electronics
Laguna Hills, CA, United States
Box Components - 2713612
2713612
Box Components - 2713612 2713612
Manufacturer: Phoenix Contact Win Source Part Number: 1006960-2713612 Type: Housing Color: Gray Features: Positions - 18 For Use With/Related Products: 17.5mm Wide Housing Material: Plastic, Polyamide Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Phoenix Contact
Win Source Part Number: 1006960-2713612
Type: Housing
Color: Gray
Features: Positions - 18
For Use With/Related Products: 17.5mm Wide Housing
Material: Plastic, Polyamide
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number 2713612
Product Name Box Components - 2713612
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHGLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers