PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 2697204

Description
TERM BLOCK HDR 4POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 4POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-17289-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-17289-1-ND
Terminal Blocks - Headers, Plugs and Sockets 277-17289-1-ND
TERM BLOCK HDR 4POS 90DEG 5MM

TERM BLOCK HDR 4POS 90DEG 5MM

Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - 277-17289-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-17289-2-ND
Terminal Blocks - Headers, Plugs and Sockets 277-17289-2-ND
TERM BLOCK HDR 4POS 90DEG 5MM

TERM BLOCK HDR 4POS 90DEG 5MM

Buy Now Datasheet
Terminal Block, Header, 4Pos, 16A Rohs Compliant Phoenix Contact - 82AH2592 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, 16A Rohs Compliant Phoenix Contact
82AH2592
Terminal Block, Header, 4Pos, 16A Rohs Compliant Phoenix Contact 82AH2592
TERMINAL BLOCK, HEADER, 4POS, 16A ROHS COMPLIANT: YES

TERMINAL BLOCK, HEADER, 4POS, 16A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17289-1-ND 82AH2592
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Header, 4Pos, 16A Rohs Compliant Phoenix Contact
Mounting Options PCB
Termination Options Solder
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.723 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - 1468333 - RS Components, Ltd.
Specs
Mounting Options PCB; Plug-in
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6649-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details