Altech Corp. Metric Pin Spacing Front Wire Circuit Terminal Blocks 30.723

Description
For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. Our "mini" design offers a low profile and a small "footprint". The popular AK500 is now offered in a single mold design as Type AK502. Please contact Altech for ordering information. Features: Multipole, Modular Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet
Description
For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. Our "mini" design offers a low profile and a small "footprint". The popular AK500 is now offered in a single mold design as Type AK502. Please contact Altech for ordering information. Features: Multipole, Modular Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.723 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Front Wire Circuit Terminal Blocks
30.723
Metric Pin Spacing Front Wire Circuit Terminal Blocks 30.723
For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. Our "mini" design offers a low profile and a small "footprint". The popular AK500 is now offered in a single mold design as Type AK502. Please contact Altech for ordering information. Features: Multipole, Modular Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray

For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected.

Our "mini" design offers a low profile and a small "footprint".

The popular AK500 is now offered in a single mold design as Type AK502. Please contact Altech for ordering information.

Features:

  • Multipole, Modular Design
  • Wire Protector Standard
  • Housing Material: Polyamide 6.6
  • Standard Color: Gray
Buy Now Datasheet
Terminal Blocks - 30.723 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.723
Terminal Blocks 30.723
PCB Terminal, Front wire, 23 Pole, 5.00m

PCB Terminal, Front wire, 23 Pole, 5.00m

Buy Now
Fixed Terminal Blocks - 30.723 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.723
Fixed Terminal Blocks 30.723
Fixed Terminal Blocks PCB Terminal, Front wire, 23 Pole, 5.00mm

Fixed Terminal Blocks PCB Terminal, Front wire, 23 Pole, 5.00mm

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.723 30.723 30.723
Product Name Metric Pin Spacing Front Wire Circuit Terminal Blocks Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB
Terminal Block Type PCB Terminal Blocks Fixed Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.023 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminals - 2867.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/8-D
North American 18 AWG
View Details
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.27 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers